Hubbell Wiring Device-Kellems Plug/Receptacle HBL2310AR

Description
125 VAC, 20 AMP, L5-20R NEMA, SELF GROUNDING RECEPTACLE 2 POLES, 3 WIRE, FEMALE END, GRAY. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
125 VAC, 20 AMP, L5-20R NEMA, SELF GROUNDING RECEPTACLE 2 POLES, 3 WIRE, FEMALE END, GRAY. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 11633232 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11633232
Plug/Receptacle 11633232
125 VAC, 20 AMP, L5-20R NEMA, SELF GROUNDING RECEPTACLE 2 POLES, 3 WIRE, FEMALE END, GRAY. FREE 2 YEAR RADWELL WARRANTY

125 VAC, 20 AMP, L5-20R NEMA, SELF GROUNDING RECEPTACLE 2 POLES, 3 WIRE, FEMALE END, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Conn, Mains Rcpt, 20A, 125V, Grey; Connector Type Hubbell Wiring Devices - 35B500 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Rcpt, 20A, 125V, Grey; Connector Type Hubbell Wiring Devices
35B500
Conn, Mains Rcpt, 20A, 125V, Grey; Connector Type Hubbell Wiring Devices 35B500
CONN, MAINS RCPT, 20A, 125V, GREY; Connector Type:-; Current Rating:20A; Connector Colour:Grey; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle; IP Rating:IP20 RoHS Compliant: Yes

CONN, MAINS RCPT, 20A, 125V, GREY; Connector Type:-; Current Rating:20A; Connector Colour:Grey; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle; IP Rating:IP20 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 11633232 35B500
Product Name Plug/Receptacle Conn, Mains Rcpt, 20A, 125V, Grey; Connector Type Hubbell Wiring Devices
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
PCB Connectors - NCS-ML2G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details