Manufacturer: Hubbell Wiring Device-Kellems
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 961878-HBL23014HGB
Connector Type: Power
Current Rating: 20 A
Number of Contacts: 3
Gender: Male
Orientation: Straight
Contact Plating: Nickel
Body Material: Nylon, Polyamide
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Mount: Cable
RoHS: Compliant
Voltage Rating (AC): 125 V
Voltage Rating (DC): 125 V
REACH SVHC: Unknown
Max Current Rating: 20 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 961878-HBL23014HGB |
| Product Name | OEM Parts - OEM Parts (F - I) - HBL23014HGB |