Hubbell Wiring Device-Kellems Conn, Hospital Grade Pwr Entry, Plug 20A; Connector Type Hubbell Wiring Devices HBL23014HGB

Description
CONN, HOSPITAL GRADE PWR ENTRY, PLUG 20A; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Body Material:Nylon RoHS Compliant: Yes
Datasheet
Description
CONN, HOSPITAL GRADE PWR ENTRY, PLUG 20A; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Body Material:Nylon RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Hospital Grade Pwr Entry, Plug 20A; Connector Type Hubbell Wiring Devices - 41M3269 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Hospital Grade Pwr Entry, Plug 20A; Connector Type Hubbell Wiring Devices
41M3269
Conn, Hospital Grade Pwr Entry, Plug 20A; Connector Type Hubbell Wiring Devices 41M3269
CONN, HOSPITAL GRADE PWR ENTRY, PLUG 20A; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Body Material:Nylon RoHS Compliant: Yes

CONN, HOSPITAL GRADE PWR ENTRY, PLUG 20A; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Body Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41M3269
Product Name Conn, Hospital Grade Pwr Entry, Plug 20A; Connector Type Hubbell Wiring Devices
Connector Type Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28410-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Assortment of plugs - NEKM-C-2 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details