Hubbell Wiring Device-Kellems Conn, Hospital Grade Pwr Entry, Plug 20A; Connector Type Hubbell Wiring Devices HBL23001HGB

Description
CONN, HOSPITAL GRADE PWR ENTRY, PLUG 20A; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Body Material:Nylon RoHS Compliant: Yes
Datasheet
Description
CONN, HOSPITAL GRADE PWR ENTRY, PLUG 20A; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Body Material:Nylon RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Hospital Grade Pwr Entry, Plug 20A; Connector Type Hubbell Wiring Devices - 41M3268 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Hospital Grade Pwr Entry, Plug 20A; Connector Type Hubbell Wiring Devices
41M3268
Conn, Hospital Grade Pwr Entry, Plug 20A; Connector Type Hubbell Wiring Devices 41M3268
CONN, HOSPITAL GRADE PWR ENTRY, PLUG 20A; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Body Material:Nylon RoHS Compliant: Yes

CONN, HOSPITAL GRADE PWR ENTRY, PLUG 20A; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Body Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41M3268
Product Name Conn, Hospital Grade Pwr Entry, Plug 20A; Connector Type Hubbell Wiring Devices
Connector Type Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Outer square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details