Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF AND MICROWAVE CONNECTORS
HUBBELL WIRING DEVICE-KELLEMS
HBL2182RFC2GY -- RF CTRL HGR, FULL CTRLD, 20A, 5-20R, GY HUBBELL WIRING DEVICES
Hubbell Wiring Device-Kellems
Rf Ctrl Hgr, Full Ctrld, 20A, 5-20R, Gy Hubbell Wiring Devices
HBL2182RFC2GY
Description
RF CTRL HGR, FULL CTRLD, 20A, 5-20R, GY
Newark, An Avnet Company
Done
Description
RF CTRL HGR, FULL CTRLD, 20A, 5-20R, GY
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Rf Ctrl Hgr, Full Ctrld, 20A, 5-20R, Gy Hubbell Wiring Devices
57AC9244
Rf Ctrl Hgr, Full Ctrld, 20A, 5-20R, Gy Hubbell Wiring Devices
57AC9244
RF CTRL HGR, FULL CTRLD, 20A, 5-20R, GY
RF CTRL HGR, FULL CTRLD, 20A, 5-20R, GY
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
RF and Microwave Connectors
Product Number
57AC9244
Product Name
Rf Ctrl Hgr, Full Ctrld, 20A, 5-20R, Gy Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data
Similar Products
Eteily Technologies India Pvt. Ltd.
N Female Bulkhead R/A PCB Mount Connector (LONG THREAD SW)
ET-NFRA-BH-PCL
Specs
Connector Type
Type N
Gender
Female / Jack
Geometry
Right Angle
View Details
PIC Wire & Cable
Quad Connector, BNC
190056
Specs
Connector Type
BNC
Voltage Rating
500 volts
Frequency
0.000 to 4.000 GHz
View Details
kTB Solutions
Cable Connectors
NC2-MG-047-1
Specs
Connector Type
2.4mm Connector
Gender
Male / Plug
Frequency
0.000 to 50.000 GHz
View Details
RS Components, Ltd.
Coaxial Adapters
1242522
Specs
Connector Type
BNC
Gender
Female / Jack
Geometry
Straight; Straight
View Details