Hubbell Wiring Device-Kellems Connector, Power Entry, 30A, 600V; Connector Type Hubbell Wiring Devices HBL21420

Description
CONNECTOR, POWER ENTRY, 30A, 600V; Connector Type:Power Entry; Current Rating:30A; Connector Colour:-; Connector Body Material:Aluminum Body; Voltage Rating VAC:600V; Product Range:
Datasheet
Description
CONNECTOR, POWER ENTRY, 30A, 600V; Connector Type:Power Entry; Current Rating:30A; Connector Colour:-; Connector Body Material:Aluminum Body; Voltage Rating VAC:600V; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, 30A, 600V; Connector Type Hubbell Wiring Devices - 35B484 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, 30A, 600V; Connector Type Hubbell Wiring Devices
35B484
Connector, Power Entry, 30A, 600V; Connector Type Hubbell Wiring Devices 35B484
CONNECTOR, POWER ENTRY, 30A, 600V; Connector Type:Power Entry; Current Rating:30A; Connector Colour:-; Connector Body Material:Aluminum Body; Voltage Rating VAC:600V; Product Range:

CONNECTOR, POWER ENTRY, 30A, 600V; Connector Type:Power Entry; Current Rating:30A; Connector Colour:-; Connector Body Material:Aluminum Body; Voltage Rating VAC:600V; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35B484
Product Name Connector, Power Entry, 30A, 600V; Connector Type Hubbell Wiring Devices
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9304RED-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
SMA (M) 4 Hole Panel Mount 5mm Teflon Connector - ET-SMS-4H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details