Hubbell Wiring Device-Kellems Connector, Power Entry, 30A; Connector Type Hubbell Wiring Devices HBL21414B

Description
CONNECTOR, POWER ENTRY, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:600V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:600V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, 30A; Connector Type Hubbell Wiring Devices - 98F2575 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, 30A; Connector Type Hubbell Wiring Devices
98F2575
Connector, Power Entry, 30A; Connector Type Hubbell Wiring Devices 98F2575
CONNECTOR, POWER ENTRY, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:600V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:600V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 21551 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
21551
Plug/Receptacle 21551
TWIST-LOCKING SOCKET, SCREW TERMINAL, HUBBELLOCK SERIES, 30 AMP, 600 VAC, 6-10 AWG. FREE 2 YEAR RADWELL WARRANTY

TWIST-LOCKING SOCKET, SCREW TERMINAL, HUBBELLOCK SERIES, 30 AMP, 600 VAC, 6-10 AWG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 98F2575 21551
Product Name Connector, Power Entry, 30A; Connector Type Hubbell Wiring Devices Plug/Receptacle
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1124-CFB.M08.GLA.C72GZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
View Details
2 suppliers
PCB Connectors - NC2-ML4G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 2 AWG - 1383-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
4 suppliers