Manufacturer: Hubbell Wiring Device-Kellems
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035634-HBL20444B
Gender: Female
Orientation: Straight
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Cable
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Voltage Rating (AC): 480 V
Max Current Rating: 30 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1035634-HBL20444B |
| Product Name | OEM Parts - OEM Parts (F - I) - HBL20444B |