Hubbell Wiring Device-Kellems Conn, Mains Rcpt, 30A, 480V, Red; Connector Type Hubbell Wiring Devices HBL20443

Description
CONN, MAINS RCPT, 30A, 480V, RED; Connector Type:-; Current Rating:30A; Connector Colour:Red; Connector Body Material:-; Voltage Rating VAC:480V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle; IP Rating:IP20 RoHS Compliant: Yes
Datasheet
Description
CONN, MAINS RCPT, 30A, 480V, RED; Connector Type:-; Current Rating:30A; Connector Colour:Red; Connector Body Material:-; Voltage Rating VAC:480V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle; IP Rating:IP20 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Rcpt, 30A, 480V, Red; Connector Type Hubbell Wiring Devices - 35B477 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Rcpt, 30A, 480V, Red; Connector Type Hubbell Wiring Devices
35B477
Conn, Mains Rcpt, 30A, 480V, Red; Connector Type Hubbell Wiring Devices 35B477
CONN, MAINS RCPT, 30A, 480V, RED; Connector Type:-; Current Rating:30A; Connector Colour:Red; Connector Body Material:-; Voltage Rating VAC:480V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle; IP Rating:IP20 RoHS Compliant: Yes

CONN, MAINS RCPT, 30A, 480V, RED; Connector Type:-; Current Rating:30A; Connector Colour:Red; Connector Body Material:-; Voltage Rating VAC:480V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle; IP Rating:IP20 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35B477
Product Name Conn, Mains Rcpt, 30A, 480V, Red; Connector Type Hubbell Wiring Devices
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details