Hubbell Wiring Device-Kellems Conn, Mains Plug, 30A, 600V, Black, 3P4W; Connector Type Hubbell Wiring Devices HBL20418

Description
CONN, MAINS PLUG, 30A, 600V, BLACK, 3P4W; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black; Connector Body Material:Aluminum Body; Voltage Rating VAC:600V; Product Range:-; Connector Mounting:Panel Mount
Datasheet
Description
CONN, MAINS PLUG, 30A, 600V, BLACK, 3P4W; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black; Connector Body Material:Aluminum Body; Voltage Rating VAC:600V; Product Range:-; Connector Mounting:Panel Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Plug, 30A, 600V, Black, 3P4W; Connector Type Hubbell Wiring Devices - 35B476 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Plug, 30A, 600V, Black, 3P4W; Connector Type Hubbell Wiring Devices
35B476
Conn, Mains Plug, 30A, 600V, Black, 3P4W; Connector Type Hubbell Wiring Devices 35B476
CONN, MAINS PLUG, 30A, 600V, BLACK, 3P4W; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black; Connector Body Material:Aluminum Body; Voltage Rating VAC:600V; Product Range:-; Connector Mounting:Panel Mount

CONN, MAINS PLUG, 30A, 600V, BLACK, 3P4W; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black; Connector Body Material:Aluminum Body; Voltage Rating VAC:600V; Product Range:-; Connector Mounting:Panel Mount

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35B476
Product Name Conn, Mains Plug, 30A, 600V, Black, 3P4W; Connector Type Hubbell Wiring Devices
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub Half Pitch Ribbon Type Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Female / Jack
Geometry Right Angle
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details