Hubbell Wiring Device-Kellems Conn, Mains Rcpt, 30A, 600V, Black, 3P4W; Connector Type Hubbell Wiring Devices HBL20403

Description
CONN, MAINS RCPT, 30A, 600V, BLACK, 3P4W; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:600V; Product Range:-; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet
Description
CONN, MAINS RCPT, 30A, 600V, BLACK, 3P4W; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:600V; Product Range:-; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Rcpt, 30A, 600V, Black, 3P4W; Connector Type Hubbell Wiring Devices - 35B475 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Rcpt, 30A, 600V, Black, 3P4W; Connector Type Hubbell Wiring Devices
35B475
Conn, Mains Rcpt, 30A, 600V, Black, 3P4W; Connector Type Hubbell Wiring Devices 35B475
CONN, MAINS RCPT, 30A, 600V, BLACK, 3P4W; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:600V; Product Range:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

CONN, MAINS RCPT, 30A, 600V, BLACK, 3P4W; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black; Connector Body Material:Thermoplastic Body; Voltage Rating VAC:600V; Product Range:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle -  - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
Plug/Receptacle
KELLEMS Electrical Products HBL20403

KELLEMS Electrical Products HBL20403

Supplier's Site
Plug/Receptacle - 21547 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
21547
Plug/Receptacle 21547
RECEPTACLE, 20/30 AMP, 3 POLE, 4 WIRE, 250 VDC, 600 VAC. FREE 2 YEAR RADWELL WARRANTY

RECEPTACLE, 20/30 AMP, 3 POLE, 4 WIRE, 250 VDC, 600 VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 35B475 21547
Product Name Conn, Mains Rcpt, 30A, 600V, Black, 3P4W; Connector Type Hubbell Wiring Devices Plug/Receptacle Plug/Receptacle
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Interconnect Input/Output Connectors - Circular Connectors Type 849-01 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
E-Z-Flex 0.080″ Pin Socket to 0.040″ Pin Socket, Adapter - 9482 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details