LAMP, INCANDESCENT, 125VAC, 100W; Supply Voltage:125VAC; Lamp Base Type:-; Bulb Size:-; MSCP:-; Average Bulb Life:-; Product Range:-; Power Rating:100W
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 47W3955 |
| Product Name | Lamp, Incandescent, 125Vac, 100W; Supply Voltage Hubbell Wiring Devices |
| Lamp Power | 100 watts |