Hubbell Wiring Device-Kellems Plug/Receptacle HBL15W47A

Description
CONNECTOR,FEMALE, WATER TIGHT,RECEPTACLE, 5-15R, 15AMP, 125V,YELLOW. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
CONNECTOR,FEMALE, WATER TIGHT,RECEPTACLE, 5-15R, 15AMP, 125V,YELLOW. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 60548651 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
60548651
Plug/Receptacle 60548651
CONNECTOR,FEMALE, WATER TIGHT,RECEPTACLE, 5-15R, 15AMP, 125V,YELLOW. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR,FEMALE, WATER TIGHT,RECEPTACLE, 5-15R, 15AMP, 125V,YELLOW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Str Blade Rcpt, Nema 5-15R, 15A, 125V; Connector Type Hubbell Wiring Devices - 46Y0179 - Newark, An Avnet Company
Chicago, IL, United States
Str Blade Rcpt, Nema 5-15R, 15A, 125V; Connector Type Hubbell Wiring Devices
46Y0179
Str Blade Rcpt, Nema 5-15R, 15A, 125V; Connector Type Hubbell Wiring Devices 46Y0179
STR BLADE RCPT, NEMA 5-15R, 15A, 125V; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Yellow; Connector Body Material:TPE (Thermoplastic Elastomer) Body; Voltage Rating VAC:125V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

STR BLADE RCPT, NEMA 5-15R, 15A, 125V; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Yellow; Connector Body Material:TPE (Thermoplastic Elastomer) Body; Voltage Rating VAC:125V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 60548651 46Y0179
Product Name Plug/Receptacle Str Blade Rcpt, Nema 5-15R, 15A, 125V; Connector Type Hubbell Wiring Devices
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
OBDII White Female Connectors - QLC16112 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details