Hubbell Wiring Device-Kellems Plug/Receptacle HBL15W47

Description
FEMALE CONNECTOR BODY, ELASTO-GRIP WATER TIGHT, INDUSTRIAL/COMMERCIA L GRADE, STRAIGHT, 2POLE, 3WIRE, GROUNDING, 125V, 15A, 5-15R, YELLOW, SINGLE PACK,. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
FEMALE CONNECTOR BODY, ELASTO-GRIP WATER TIGHT, INDUSTRIAL/COMMERCIA L GRADE, STRAIGHT, 2POLE, 3WIRE, GROUNDING, 125V, 15A, 5-15R, YELLOW, SINGLE PACK,. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 449361 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
449361
Plug/Receptacle 449361
FEMALE CONNECTOR BODY, ELASTO-GRIP WATER TIGHT, INDUSTRIAL/COMMERCIA L GRADE, STRAIGHT, 2POLE, 3WIRE, GROUNDING, 125V, 15A, 5-15R, YELLOW, SINGLE PACK,. FREE 2 YEAR RADWELL WARRANTY

FEMALE CONNECTOR BODY, ELASTO-GRIP WATER TIGHT, INDUSTRIAL/COMMERCIAL GRADE, STRAIGHT, 2POLE, 3WIRE, GROUNDING, 125V, 15A, 5-15R, YELLOW, SINGLE PACK,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Electrical Connector; 15 A; 125 V; BackWire; Straight; Yellow; PVC; Nylon - 70116150 - Allied Electronics, Inc.
Fort Worth, TX, USA
Electrical Connector; 15 A; 125 V; BackWire; Straight; Yellow; PVC; Nylon
70116150
Electrical Connector; 15 A; 125 V; BackWire; Straight; Yellow; PVC; Nylon 70116150
Straight Body Style, 15 A Amperage, Yellow Color, Straight Body Style, Electrical Connector IP55 suitability when closure plug inserted or when installed and used property with mating Eurogrip watertight plug. Tough nylon body provides superior resistance in harsh abusive environments. The connector has a straight body style with cord diameter of 0.300 to 0.655 in. .

Straight Body Style, 15 A Amperage, Yellow Color, Straight Body Style, Electrical Connector
IP55 suitability when closure plug inserted or when installed and used property with mating Eurogrip watertight plug.
Tough nylon body provides superior resistance in harsh abusive environments.
The connector has a straight body style with cord diameter of 0.300 to 0.655 in. .

Supplier's Site
Connector, Power Entry, 15A; Connector Type Hubbell Wiring Devices - 50F5636 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, 15A; Connector Type Hubbell Wiring Devices
50F5636
Connector, Power Entry, 15A; Connector Type Hubbell Wiring Devices 50F5636
CONNECTOR, POWER ENTRY, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Yellow; Connector Body Material:PVC (Polyvinylchloride) Body; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: No

CONNECTOR, POWER ENTRY, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Yellow; Connector Body Material:PVC (Polyvinylchloride) Body; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Radwell International Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 449361 70116150 50F5636
Product Name Plug/Receptacle Electrical Connector; 15 A; 125 V; BackWire; Straight; Yellow; PVC; Nylon Connector, Power Entry, 15A; Connector Type Hubbell Wiring Devices
Geometry Straight
Termination Screw
Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data