Hubbell Wiring Device-Kellems Electrical Connector; 20 A; 125 V; BackWire; Straight; Yellow; PVC; Nylon HBL15W33

Description
Straight Body Style, 20 A Amperage, Yellow Color, Straight Body Style, Electrical Connector IP55 suitability when closure plug inserted or when installed and used property with mating Eurogrip watertight plug. Tough nylon body provides superior resistance in harsh abusive environments. The connector has a straight body style with cord diameter of 0.300 to 0.655 in. .
Datasheet
Description
Straight Body Style, 20 A Amperage, Yellow Color, Straight Body Style, Electrical Connector IP55 suitability when closure plug inserted or when installed and used property with mating Eurogrip watertight plug. Tough nylon body provides superior resistance in harsh abusive environments. The connector has a straight body style with cord diameter of 0.300 to 0.655 in. .
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Connector; 20 A; 125 V; BackWire; Straight; Yellow; PVC; Nylon - 70116152 - Allied Electronics, Inc.
Fort Worth, TX, USA
Electrical Connector; 20 A; 125 V; BackWire; Straight; Yellow; PVC; Nylon
70116152
Electrical Connector; 20 A; 125 V; BackWire; Straight; Yellow; PVC; Nylon 70116152
Straight Body Style, 20 A Amperage, Yellow Color, Straight Body Style, Electrical Connector IP55 suitability when closure plug inserted or when installed and used property with mating Eurogrip watertight plug. Tough nylon body provides superior resistance in harsh abusive environments. The connector has a straight body style with cord diameter of 0.300 to 0.655 in. .

Straight Body Style, 20 A Amperage, Yellow Color, Straight Body Style, Electrical Connector
IP55 suitability when closure plug inserted or when installed and used property with mating Eurogrip watertight plug.
Tough nylon body provides superior resistance in harsh abusive environments.
The connector has a straight body style with cord diameter of 0.300 to 0.655 in. .

Supplier's Site
Connector, Power Entry, 20A, 125V, 5-20R, 2P3W; Connector Type Hubbell Wiring Devices - 35B455 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, 20A, 125V, 5-20R, 2P3W; Connector Type Hubbell Wiring Devices
35B455
Connector, Power Entry, 20A, 125V, 5-20R, 2P3W; Connector Type Hubbell Wiring Devices 35B455
CONNECTOR, POWER ENTRY, 20A, 125V, 5-20R, 2P3W; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Yellow; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, 20A, 125V, 5-20R, 2P3W; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Yellow; Connector Body Material:Thermoplastic Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70116152 35B455
Product Name Electrical Connector; 20 A; 125 V; BackWire; Straight; Yellow; PVC; Nylon Connector, Power Entry, 20A, 125V, 5-20R, 2P3W; Connector Type Hubbell Wiring Devices
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1330G5-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7374 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details