Hubbell Wiring Device-Kellems HBBL Single Pole Cam-Type HBL15MO

Description
SINGLE POLE SER. 15 MALE PLUG, 150A,
Description
SINGLE POLE SER. 15 MALE PLUG, 150A,

Suppliers

Company
Product
Description
Supplier Links
HBBL Single Pole Cam-Type - HBL15MO - Galco Industrial Electronics
Madison Heights, MI, United States
HBBL Single Pole Cam-Type
HBL15MO
HBBL Single Pole Cam-Type HBL15MO
SINGLE POLE SER. 15 MALE PLUG, 150A,

SINGLE POLE SER. 15 MALE PLUG, 150A,

Supplier's Site
Single Pole Ser 15 Male Plug, 150A, Or Hubbell Wiring Devices - 93Y6005 - Newark, An Avnet Company
Chicago, IL, United States
Single Pole Ser 15 Male Plug, 150A, Or Hubbell Wiring Devices
93Y6005
Single Pole Ser 15 Male Plug, 150A, Or Hubbell Wiring Devices 93Y6005
SINGLE POLE SER 15 MALE PLUG, 150A, OR

SINGLE POLE SER 15 MALE PLUG, 150A, OR

Supplier's Site

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HBL15MO 93Y6005
Product Name HBBL Single Pole Cam-Type Single Pole Ser 15 Male Plug, 150A, Or Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer Double Deck Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 Ohm SMC 90° Female Plug - 190768 - PIC Wire & Cable
Specs
Gender Female / Jack
View Details