Hubbell Wiring Device-Kellems Connector, Power Entry, 15A; Connector Type Hubbell Wiring Devices HBL1547

Description
CONNECTOR, POWER ENTRY, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Yellow; Connector Body Material:PVC (Polyvinylchloride) Body; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Yellow; Connector Body Material:PVC (Polyvinylchloride) Body; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, 15A; Connector Type Hubbell Wiring Devices - 50F5634 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, 15A; Connector Type Hubbell Wiring Devices
50F5634
Connector, Power Entry, 15A; Connector Type Hubbell Wiring Devices 50F5634
CONNECTOR, POWER ENTRY, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Yellow; Connector Body Material:PVC (Polyvinylchloride) Body; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Yellow; Connector Body Material:PVC (Polyvinylchloride) Body; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50F5634
Product Name Connector, Power Entry, 15A; Connector Type Hubbell Wiring Devices
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCS-MG-T50P-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details