Hubbell Wiring Device-Kellems Plug/Receptacle HBL14W33A

Description
STRAIGHT BLADE PLUGS & CONNECTORS, CONNECTOR TYPE: PLUG, GRADE: INDUSTRIAL, CONNECTOR ANGLE: NO ANGLE, NEMA CONFIGURATION: 5-20P, AMPERAGE: 20, VOLTAGE: 125 VAC. FREE 2 YEAR RADWELL WARRANTY
Description
STRAIGHT BLADE PLUGS & CONNECTORS, CONNECTOR TYPE: PLUG, GRADE: INDUSTRIAL, CONNECTOR ANGLE: NO ANGLE, NEMA CONFIGURATION: 5-20P, AMPERAGE: 20, VOLTAGE: 125 VAC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 82476654 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
82476654
Plug/Receptacle 82476654
STRAIGHT BLADE PLUGS & CONNECTORS, CONNECTOR TYPE: PLUG, GRADE: INDUSTRIAL, CONNECTOR ANGLE: NO ANGLE, NEMA CONFIGURATION: 5-20P, AMPERAGE: 20, VOLTAGE: 125 VAC. FREE 2 YEAR RADWELL WARRANTY

STRAIGHT BLADE PLUGS & CONNECTORS, CONNECTOR TYPE: PLUG, GRADE: INDUSTRIAL, CONNECTOR ANGLE: NO ANGLE, NEMA CONFIGURATION: 5-20P, AMPERAGE: 20, VOLTAGE: 125 VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Str Blade Plug, Nema 5-20P, 20A, 125V; Connector Type Hubbell Wiring Devices - 52Y0712 - Newark, An Avnet Company
Chicago, IL, United States
Str Blade Plug, Nema 5-20P, 20A, 125V; Connector Type Hubbell Wiring Devices
52Y0712
Str Blade Plug, Nema 5-20P, 20A, 125V; Connector Type Hubbell Wiring Devices 52Y0712
STR BLADE PLUG, NEMA 5-20P, 20A, 125V; Connector Type:NEMA 5-20P; Current Rating:20A; Connector Colour:Yellow; Connector Body Material:TPE (Thermoplastic Elastomer) Body; Voltage Rating VAC:125V; Product Range:-; Gender:Plug RoHS Compliant: Yes

STR BLADE PLUG, NEMA 5-20P, 20A, 125V; Connector Type:NEMA 5-20P; Current Rating:20A; Connector Colour:Yellow; Connector Body Material:TPE (Thermoplastic Elastomer) Body; Voltage Rating VAC:125V; Product Range:-; Gender:Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 82476654 52Y0712
Product Name Plug/Receptacle Str Blade Plug, Nema 5-20P, 20A, 125V; Connector Type Hubbell Wiring Devices
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A01S10D01B71DPG2A-A003 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
104-Pin Hermetic D-sub Connector - 54675 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm C Connector, C 90° Plug - 190407 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details