Hubbell Wiring Device-Kellems Connector, Plug, 2 Pole, 3 Wire, 15 Amp, 125 Volts HBL1447

Description
Connector, Plug, 2 Pole, 3 Wire, 15 Amp, 125 Volts
Description
Connector, Plug, 2 Pole, 3 Wire, 15 Amp, 125 Volts

Suppliers

Company
Product
Description
Supplier Links
Connector, Plug, 2 Pole, 3 Wire, 15 Amp, 125 Volts - 70116148 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Plug, 2 Pole, 3 Wire, 15 Amp, 125 Volts
70116148
Connector, Plug, 2 Pole, 3 Wire, 15 Amp, 125 Volts 70116148
Connector, Plug, 2 Pole, 3 Wire, 15 Amp, 125 Volts

Connector, Plug, 2 Pole, 3 Wire, 15 Amp, 125 Volts

Supplier's Site
Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices - 50F5633 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices
50F5633
Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices 50F5633
CONNECTOR, POWER ENTRY, PLUG, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Yellow; Connector Body Material:PVC (Polyvinylchloride) Body; Voltage Rating VAC:125V; Product Range:-; Contact Termination:Screw RoHS Compliant: No

CONNECTOR, POWER ENTRY, PLUG, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Yellow; Connector Body Material:PVC (Polyvinylchloride) Body; Voltage Rating VAC:125V; Product Range:-; Contact Termination:Screw RoHS Compliant: No

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70116148 50F5633
Product Name Connector, Plug, 2 Pole, 3 Wire, 15 Amp, 125 Volts Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices
Termination Screw Screw
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer Multiple Port Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Straight Plug - 111128 - PIC Wire & Cable
Specs
Geometry Straight
View Details