Hubbell Wiring Device-Kellems Connector, Power Entry, 20A, 125V, 5-20P; Connector Type Hubbell Wiring Devices HBL1433

Description
CONNECTOR, POWER ENTRY, 20A, 125V, 5-20P; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Yellow; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Product Range:
Datasheet
Description
CONNECTOR, POWER ENTRY, 20A, 125V, 5-20P; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Yellow; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, 20A, 125V, 5-20P; Connector Type Hubbell Wiring Devices - 35B454 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, 20A, 125V, 5-20P; Connector Type Hubbell Wiring Devices
35B454
Connector, Power Entry, 20A, 125V, 5-20P; Connector Type Hubbell Wiring Devices 35B454
CONNECTOR, POWER ENTRY, 20A, 125V, 5-20P; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Yellow; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Product Range:

CONNECTOR, POWER ENTRY, 20A, 125V, 5-20P; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Yellow; Connector Body Material:Thermoplastic Body; Voltage Rating VAC:125V; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35B454
Product Name Connector, Power Entry, 20A, 125V, 5-20P; Connector Type Hubbell Wiring Devices
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products