Hubbell Wiring Device-Kellems Sw Disconnector, 2P, 30A, 600Vac, Smd; No. Of Poles Hubbell Wiring Devices HBL1392

Description
SW DISCONNECTOR, 2P, 30A, 600VAC, SMD; No. of Poles:2 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:NEMA 1; Switch Disconnector Terminal Style:Box Terminal; Product Range:Circuit-Lock Series
Datasheet
Description
SW DISCONNECTOR, 2P, 30A, 600VAC, SMD; No. of Poles:2 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:NEMA 1; Switch Disconnector Terminal Style:Box Terminal; Product Range:Circuit-Lock Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sw Disconnector, 2P, 30A, 600Vac, Smd; No. Of Poles Hubbell Wiring Devices - 33AK7410 - Newark, An Avnet Company
Chicago, IL, United States
Sw Disconnector, 2P, 30A, 600Vac, Smd; No. Of Poles Hubbell Wiring Devices
33AK7410
Sw Disconnector, 2P, 30A, 600Vac, Smd; No. Of Poles Hubbell Wiring Devices 33AK7410
SW DISCONNECTOR, 2P, 30A, 600VAC, SMD; No. of Poles:2 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:NEMA 1; Switch Disconnector Terminal Style:Box Terminal; Product Range:Circuit-Lock Series

SW DISCONNECTOR, 2P, 30A, 600VAC, SMD; No. of Poles:2 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:NEMA 1; Switch Disconnector Terminal Style:Box Terminal; Product Range:Circuit-Lock Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33AK7410
Product Name Sw Disconnector, 2P, 30A, 600Vac, Smd; No. Of Poles Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D01S10A01B72DPG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm N Connector, N Straight Plug - 190310 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details