Hubbell Wiring Device-Kellems Sw Disconnector, 3P, 30A, 600Vac, Smd; No. Of Poles Hubbell Wiring Devices HBL1389

Description
SW DISCONNECTOR, 3P, 30A, 600VAC, SMD; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:NEMA 1; Switch Disconnector Terminal Style:Box Terminal; Product Range:Circuit-Lock Series
Datasheet
Description
SW DISCONNECTOR, 3P, 30A, 600VAC, SMD; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:NEMA 1; Switch Disconnector Terminal Style:Box Terminal; Product Range:Circuit-Lock Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sw Disconnector, 3P, 30A, 600Vac, Smd; No. Of Poles Hubbell Wiring Devices - 33AK7409 - Newark, An Avnet Company
Chicago, IL, United States
Sw Disconnector, 3P, 30A, 600Vac, Smd; No. Of Poles Hubbell Wiring Devices
33AK7409
Sw Disconnector, 3P, 30A, 600Vac, Smd; No. Of Poles Hubbell Wiring Devices 33AK7409
SW DISCONNECTOR, 3P, 30A, 600VAC, SMD; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:NEMA 1; Switch Disconnector Terminal Style:Box Terminal; Product Range:Circuit-Lock Series

SW DISCONNECTOR, 3P, 30A, 600VAC, SMD; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:NEMA 1; Switch Disconnector Terminal Style:Box Terminal; Product Range:Circuit-Lock Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33AK7409
Product Name Sw Disconnector, 3P, 30A, 600Vac, Smd; No. Of Poles Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products