Hubbell Wiring Device-Kellems Cable Grip, 60A Hubbellock, 25.4Mm; Sleeving / Tubing Type Hubbell Wiring Devices H660A

Description
CABLE GRIP, 60A HUBBELLOCK, 25.4MM; Sleeving / Tubing Type:Braided; Sleeving Material:-; Sleeving Colour:-; Internal Diameter:25.4mm; Length - Metric:-; Length - Imperial:-; Product Range:- RoHS Compliant: NA
Datasheet
Description
CABLE GRIP, 60A HUBBELLOCK, 25.4MM; Sleeving / Tubing Type:Braided; Sleeving Material:-; Sleeving Colour:-; Internal Diameter:25.4mm; Length - Metric:-; Length - Imperial:-; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Grip, 60A Hubbellock, 25.4Mm; Sleeving / Tubing Type Hubbell Wiring Devices - 14C6113 - Newark, An Avnet Company
Chicago, IL, United States
Cable Grip, 60A Hubbellock, 25.4Mm; Sleeving / Tubing Type Hubbell Wiring Devices
14C6113
Cable Grip, 60A Hubbellock, 25.4Mm; Sleeving / Tubing Type Hubbell Wiring Devices 14C6113
CABLE GRIP, 60A HUBBELLOCK, 25.4MM; Sleeving / Tubing Type:Braided; Sleeving Material:-; Sleeving Colour:-; Internal Diameter:25.4mm; Length - Metric:-; Length - Imperial:-; Product Range:- RoHS Compliant: NA

CABLE GRIP, 60A HUBBELLOCK, 25.4MM; Sleeving / Tubing Type:Braided; Sleeving Material:-; Sleeving Colour:-; Internal Diameter:25.4mm; Length - Metric:-; Length - Imperial:-; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 14C6113
Product Name Cable Grip, 60A Hubbellock, 25.4Mm; Sleeving / Tubing Type Hubbell Wiring Devices
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Spiral Wrap Tubings For Harnessing, PTFE (Natural) - TSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material PTFE
Operating Temperature -268 to 260 C (-450 to 500 F)
View Details
Shrink tube - 211-503 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S22-S14-22 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details