Hubbell Wiring Device-Kellems Conn, Mains Rcpt, 20A, 250V, Black; Connector Type Hubbell Wiring Devices H320R

Description
CONN, MAINS RCPT, 20A, 250V, BLACK; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet
Description
CONN, MAINS RCPT, 20A, 250V, BLACK; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Rcpt, 20A, 250V, Black; Connector Type Hubbell Wiring Devices - 04F696 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Rcpt, 20A, 250V, Black; Connector Type Hubbell Wiring Devices
04F696
Conn, Mains Rcpt, 20A, 250V, Black; Connector Type Hubbell Wiring Devices 04F696
CONN, MAINS RCPT, 20A, 250V, BLACK; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

CONN, MAINS RCPT, 20A, 250V, BLACK; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Thermoplastic Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 04F696
Product Name Conn, Mains Rcpt, 20A, 250V, Black; Connector Type Hubbell Wiring Devices
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-109-595-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
2 suppliers