Hubbell Incorporated Datacommunication Cabinet H2N8432

Description
CABINET WITH SIDES TYPE WELDED STEEL MATERIAL 30 INCH W X 32 INCH D X 84 INCH H SIZE BLACK COLOR NETWORK EQUIPMENT, TELECOMMUNICATION ROOM, DATA CENTER, COMPUTER ROOM APPLICATION RACK MOUNTING FRONT/REAR DOOR 45 RACK(S) H2 MODEL
Datasheet
Description
CABINET WITH SIDES TYPE WELDED STEEL MATERIAL 30 INCH W X 32 INCH D X 84 INCH H SIZE BLACK COLOR NETWORK EQUIPMENT, TELECOMMUNICATION ROOM, DATA CENTER, COMPUTER ROOM APPLICATION RACK MOUNTING FRONT/REAR DOOR 45 RACK(S) H2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - H2N8432 - Hubbell Incorporated
Orange, CT, USA
Datacommunication Cabinet
H2N8432
Datacommunication Cabinet H2N8432
CABINET WITH SIDES TYPE WELDED STEEL MATERIAL 30 INCH W X 32 INCH D X 84 INCH H SIZE BLACK COLOR NETWORK EQUIPMENT, TELECOMMUNICATION ROOM, DATA CENTER, COMPUTER ROOM APPLICATION RACK MOUNTING FRONT/REAR DOOR 45 RACK(S) H2 MODEL
  • CABINET WITH SIDES TYPE
  • WELDED STEEL MATERIAL
  • 30 INCH W X 32 INCH D X 84 INCH H SIZE
  • BLACK COLOR
  • NETWORK EQUIPMENT, TELECOMMUNICATION ROOM, DATA CENTER, COMPUTER ROOM APPLICATION
  • RACK MOUNTING
  • FRONT/REAR DOOR
  • 45 RACK(S)
  • H2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Industrial Enclosures
Product Number H2N8432
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228916 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC8000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 96 inch (2438 mm)
View Details