Hubbell Incorporated Datacommunication Cabinet H2N8032

Description
CABINET WITH SIDES TYPE WELDED STEEL MATERIAL 30 INCH W X 32 INCH D X 80 INCH H SIZE BLACK COLOR NETWORK EQUIPMENT, TELECOMMUNICATION ROOM, DATA CENTER, COMPUTER ROOM APPLICATION RACK MOUNTING FRONT/REAR DOOR 43 RACK(S) H2 MODEL
Datasheet
Description
CABINET WITH SIDES TYPE WELDED STEEL MATERIAL 30 INCH W X 32 INCH D X 80 INCH H SIZE BLACK COLOR NETWORK EQUIPMENT, TELECOMMUNICATION ROOM, DATA CENTER, COMPUTER ROOM APPLICATION RACK MOUNTING FRONT/REAR DOOR 43 RACK(S) H2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - H2N8032 - Hubbell Incorporated
Orange, CT, USA
Datacommunication Cabinet
H2N8032
Datacommunication Cabinet H2N8032
CABINET WITH SIDES TYPE WELDED STEEL MATERIAL 30 INCH W X 32 INCH D X 80 INCH H SIZE BLACK COLOR NETWORK EQUIPMENT, TELECOMMUNICATION ROOM, DATA CENTER, COMPUTER ROOM APPLICATION RACK MOUNTING FRONT/REAR DOOR 43 RACK(S) H2 MODEL
  • CABINET WITH SIDES TYPE
  • WELDED STEEL MATERIAL
  • 30 INCH W X 32 INCH D X 80 INCH H SIZE
  • BLACK COLOR
  • NETWORK EQUIPMENT, TELECOMMUNICATION ROOM, DATA CENTER, COMPUTER ROOM APPLICATION
  • RACK MOUNTING
  • FRONT/REAR DOOR
  • 43 RACK(S)
  • H2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Industrial Enclosures
Product Number H2N8032
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228922 - RS Components, Ltd.
Specs
Shape Rectangular
Length 5.91 inch (150 mm)
Width 5.91 inch (150 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC720CT - AirClean Systems
Specs
Shape Rectangular
Length 41 inch (1041 mm)
Width 48 inch (1219 mm)
View Details