Hubbell Incorporated Datacommunication Cabinet H1N80E

Description
CABINET WITH SIDE WALL TYPE 14 GAUGE WELDED STEEL MATERIAL 30 INCH W X 32 INCH D X 80 INCH H SIZE BLACK POWDER COATED COLOR ADDRESS COOLING, ADMINISTRATION, CABLE MANAGEMENT, ADMINISTRATION APPLICATION 19 INCH RAIL MOUNTING (20) M6 CAGE NUT, SCREW MOUNTING HARDWARE PERFORATED SINGLE DOOR HUBBELL[R] BRAND WEIGHT CAPACITY 800 LB
Datasheet
Description
CABINET WITH SIDE WALL TYPE 14 GAUGE WELDED STEEL MATERIAL 30 INCH W X 32 INCH D X 80 INCH H SIZE BLACK POWDER COATED COLOR ADDRESS COOLING, ADMINISTRATION, CABLE MANAGEMENT, ADMINISTRATION APPLICATION 19 INCH RAIL MOUNTING (20) M6 CAGE NUT, SCREW MOUNTING HARDWARE PERFORATED SINGLE DOOR HUBBELL[R] BRAND WEIGHT CAPACITY 800 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - H1N80E - Hubbell Incorporated
Orange, CT, USA
Datacommunication Cabinet
H1N80E
Datacommunication Cabinet H1N80E
CABINET WITH SIDE WALL TYPE 14 GAUGE WELDED STEEL MATERIAL 30 INCH W X 32 INCH D X 80 INCH H SIZE BLACK POWDER COATED COLOR ADDRESS COOLING, ADMINISTRATION, CABLE MANAGEMENT, ADMINISTRATION APPLICATION 19 INCH RAIL MOUNTING (20) M6 CAGE NUT, SCREW MOUNTING HARDWARE PERFORATED SINGLE DOOR HUBBELL[R] BRAND WEIGHT CAPACITY 800 LB
  • CABINET WITH SIDE WALL TYPE
  • 14 GAUGE WELDED STEEL MATERIAL
  • 30 INCH W X 32 INCH D X 80 INCH H SIZE
  • BLACK POWDER COATED COLOR
  • ADDRESS COOLING, ADMINISTRATION, CABLE MANAGEMENT, ADMINISTRATION APPLICATION
  • 19 INCH RAIL MOUNTING
  • (20) M6 CAGE NUT, SCREW MOUNTING HARDWARE
  • PERFORATED SINGLE DOOR
  • HUBBELL[R] BRAND
  • WEIGHT CAPACITY 800 LB
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Industrial Enclosures
Product Number H1N80E
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418F6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
Boxes - 36-704-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Plastic, Phenolic
View Details
2 suppliers