Hubbell Wiring Device-Kellems Str Male L/t Conn, 1", Steel, Ins Hubbell Wiring Devices H1001

Description
STR MALE L/T CONN, 1", STEEL, INS
Description
STR MALE L/T CONN, 1", STEEL, INS

Suppliers

Company
Product
Description
Supplier Links
Str Male L/t Conn, 1
Chicago, IL, United States
Str Male L/t Conn, 1", Steel, Ins Hubbell Wiring Devices
35B1192
Str Male L/t Conn, 1", Steel, Ins Hubbell Wiring Devices 35B1192
STR MALE L/T CONN, 1", STEEL, INS

STR MALE L/T CONN, 1", STEEL, INS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35B1192
Product Name Str Male L/t Conn, 1", Steel, Ins Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

BNC T-Adapter: Female, Female, Female - SALE-9237 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
MCX (F) St. PCB Mount Connector - ET-MFS-PCT - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Power Entry Module, Medical, 2A, 250Vac; Connector Type Schurter - 05AC7366 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details