Hubbell Electrical Products Explosionproof Standard Conduit Union GUM-2-EX

Description
MALE TO FEMALE TYPE SILVER COPPER FREE ALUMINUM MATERIAL 2-9/16 INCH UL 886/1203, CSA C22.2, CEC, ATEX, NEC, IECEX APPROVAL 1-5/8 INCH DIAMETER 3/4 INCH TRADE SIZE
Datasheet
Description
MALE TO FEMALE TYPE SILVER COPPER FREE ALUMINUM MATERIAL 2-9/16 INCH UL 886/1203, CSA C22.2, CEC, ATEX, NEC, IECEX APPROVAL 1-5/8 INCH DIAMETER 3/4 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Standard Conduit Union - GUM-2-EX - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Standard Conduit Union
GUM-2-EX
Explosionproof Standard Conduit Union GUM-2-EX
MALE TO FEMALE TYPE SILVER COPPER FREE ALUMINUM MATERIAL 2-9/16 INCH UL 886/1203, CSA C22.2, CEC, ATEX, NEC, IECEX APPROVAL 1-5/8 INCH DIAMETER 3/4 INCH TRADE SIZE
  • MALE TO FEMALE TYPE
  • SILVER COPPER FREE ALUMINUM MATERIAL
  • 2-9/16 INCH
  • UL 886/1203, CSA C22.2, CEC, ATEX, NEC, IECEX APPROVAL
  • 1-5/8 INCH DIAMETER
  • 3/4 INCH TRADE SIZE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number GUM-2-EX
Product Name Explosionproof Standard Conduit Union
Size 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Cap; Rubber end cap
Size 2.13 inch (54 mm)
Material Thermoplastic elastomer
View Details