GUFS-2 -- EXPLOSIONPROOF CONDUIT ELBOW
Hubbell Electrical Products
Explosionproof Conduit Elbow
GUFS-2
Description
SWIVEL TYPE
ALUMINUM MATERIAL
NATURAL FINISH
UL, CSA, FM APPROVAL
3/4 INCH TRADE SIZE
180 DEG BEND ANGLE
USED ON RIGID/IMC CONDUIT SYSTEM
GUFS MODEL
-
Hubbell Electrical Products
Datasheet
Description
SWIVEL TYPE
ALUMINUM MATERIAL
NATURAL FINISH
UL, CSA, FM APPROVAL
3/4 INCH TRADE SIZE
180 DEG BEND ANGLE
USED ON RIGID/IMC CONDUIT SYSTEM
GUFS MODEL
Datasheet
Suppliers
Explosionproof Conduit Elbow
GUFS-2
SWIVEL TYPE
ALUMINUM MATERIAL
NATURAL FINISH
UL, CSA, FM APPROVAL
3/4 INCH TRADE SIZE
180 DEG BEND ANGLE
USED ON RIGID/IMC CONDUIT SYSTEM
GUFS MODEL
- SWIVEL TYPE
- ALUMINUM MATERIAL
- NATURAL FINISH
- UL, CSA, FM APPROVAL
- 3/4 INCH TRADE SIZE
- 180 DEG BEND ANGLE
- USED ON RIGID/IMC CONDUIT SYSTEM
- GUFS MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
GUFS-2 |
|
Product Name
|
Explosionproof Conduit Elbow |
|
Fitting Type
|
Elbow
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Through box
Size
0.9843 inch (25 mm)
Material
Stainless; 316 stainless steel
View Details
Material
Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel
View Details