Hubbell Electrical Products Rigid/EMT Conduit Elbow Joint GUFS-1M

Description
MALLEABLE IRON MATERIAL 4-1/2 INCH L X 2-1/4 INCH H SIZE RIGID CONDUIT IMC USED ON SWIVEL FEMALE/FEMALE INSTALLATION UL, CSA APPROVAL 1/2 INCH TRADE SIZE 180 DEG BEND ANGLE GUFS MODEL
Datasheet
Description
MALLEABLE IRON MATERIAL 4-1/2 INCH L X 2-1/4 INCH H SIZE RIGID CONDUIT IMC USED ON SWIVEL FEMALE/FEMALE INSTALLATION UL, CSA APPROVAL 1/2 INCH TRADE SIZE 180 DEG BEND ANGLE GUFS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Elbow Joint - GUFS-1M - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Elbow Joint
GUFS-1M
Rigid/EMT Conduit Elbow Joint GUFS-1M
MALLEABLE IRON MATERIAL 4-1/2 INCH L X 2-1/4 INCH H SIZE RIGID CONDUIT IMC USED ON SWIVEL FEMALE/FEMALE INSTALLATION UL, CSA APPROVAL 1/2 INCH TRADE SIZE 180 DEG BEND ANGLE GUFS MODEL
  • MALLEABLE IRON MATERIAL
  • 4-1/2 INCH L X 2-1/4 INCH H SIZE
  • RIGID CONDUIT IMC USED ON
  • SWIVEL FEMALE/FEMALE INSTALLATION
  • UL, CSA APPROVAL
  • 1/2 INCH TRADE SIZE
  • 180 DEG BEND ANGLE
  • GUFS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number GUFS-1M
Product Name Rigid/EMT Conduit Elbow Joint
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 7559051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 0.7874 inch (20 mm)
Material Nylon; Nylon 66
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details