GUFS-1 -- EXPLOSIONPROOF CONDUIT ELBOW
Hubbell Electrical Products
Explosionproof Conduit Elbow
GUFS-1
Description
SWIVEL TYPE
ALUMINUM MATERIAL
NATURAL FINISH
UL, CSA, FM APPROVAL
1/2 INCH TRADE SIZE
180 DEG BEND ANGLE
USED ON RIGID/IMC CONDUIT SYSTEM
GUFS MODEL
-
Hubbell Electrical Products
Datasheet
Description
SWIVEL TYPE
ALUMINUM MATERIAL
NATURAL FINISH
UL, CSA, FM APPROVAL
1/2 INCH TRADE SIZE
180 DEG BEND ANGLE
USED ON RIGID/IMC CONDUIT SYSTEM
GUFS MODEL
Datasheet
Suppliers
Explosionproof Conduit Elbow
GUFS-1
SWIVEL TYPE
ALUMINUM MATERIAL
NATURAL FINISH
UL, CSA, FM APPROVAL
1/2 INCH TRADE SIZE
180 DEG BEND ANGLE
USED ON RIGID/IMC CONDUIT SYSTEM
GUFS MODEL
- SWIVEL TYPE
- ALUMINUM MATERIAL
- NATURAL FINISH
- UL, CSA, FM APPROVAL
- 1/2 INCH TRADE SIZE
- 180 DEG BEND ANGLE
- USED ON RIGID/IMC CONDUIT SYSTEM
- GUFS MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
GUFS-1 |
|
Product Name
|
Explosionproof Conduit Elbow |
|
Fitting Type
|
Elbow
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
External thread fitting
Size
0.4331 inch (11 mm)
Material
Nylon; Nylon 66
View Details