Hubbell Electrical Products Explosionproof Standard Conduit Union GUF-3

Description
FEMALE/FEMALE TYPE NATURAL COPPER-FREE ALUMINUM MATERIAL 2-29/64 INCH UL 1203/886, CSA C22.2 APPROVAL 2 INCH DIAMETER 1 INCH TRADE SIZE CONSTRUCTIONAL FEATURE EXPLOSIONPROOF COLOR SILVER ENCLOSURE TYPE CLASS I DIV 1 AND 2 GROUP A B C D GU MODEL
Datasheet
Description
FEMALE/FEMALE TYPE NATURAL COPPER-FREE ALUMINUM MATERIAL 2-29/64 INCH UL 1203/886, CSA C22.2 APPROVAL 2 INCH DIAMETER 1 INCH TRADE SIZE CONSTRUCTIONAL FEATURE EXPLOSIONPROOF COLOR SILVER ENCLOSURE TYPE CLASS I DIV 1 AND 2 GROUP A B C D GU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Standard Conduit Union - GUF-3 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Standard Conduit Union
GUF-3
Explosionproof Standard Conduit Union GUF-3
FEMALE/FEMALE TYPE NATURAL COPPER-FREE ALUMINUM MATERIAL 2-29/64 INCH UL 1203/886, CSA C22.2 APPROVAL 2 INCH DIAMETER 1 INCH TRADE SIZE CONSTRUCTIONAL FEATURE EXPLOSIONPROOF COLOR SILVER ENCLOSURE TYPE CLASS I DIV 1 AND 2 GROUP A B C D GU MODEL
  • FEMALE/FEMALE TYPE
  • NATURAL COPPER-FREE ALUMINUM MATERIAL
  • 2-29/64 INCH
  • UL 1203/886, CSA C22.2 APPROVAL
  • 2 INCH DIAMETER
  • 1 INCH TRADE SIZE
  • CONSTRUCTIONAL FEATURE EXPLOSIONPROOF
  • COLOR SILVER
  • ENCLOSURE TYPE CLASS I DIV 1 AND 2 GROUP A B C D
  • GU MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number GUF-3
Product Name Explosionproof Standard Conduit Union
Size 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 606024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Dome cover
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details