Hubbell Electrical Products Explosionproof Standard Conduit Union GUF-2

Description
FEMALE TO FEMALE TYPE NATURAL FINISHED ALUMINUM MATERIAL 1-15/16 INCH UL 886, CSA C22.2 APPROVAL 1-3/4 INCH DIAMETER 3/4 INCH TRADE SIZE APPLICATION CONDUIT JUNCTION BOXES/FITTINGS/DEVIC ES GU MODEL
Datasheet
Description
FEMALE TO FEMALE TYPE NATURAL FINISHED ALUMINUM MATERIAL 1-15/16 INCH UL 886, CSA C22.2 APPROVAL 1-3/4 INCH DIAMETER 3/4 INCH TRADE SIZE APPLICATION CONDUIT JUNCTION BOXES/FITTINGS/DEVIC ES GU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Standard Conduit Union - GUF-2 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Standard Conduit Union
GUF-2
Explosionproof Standard Conduit Union GUF-2
FEMALE TO FEMALE TYPE NATURAL FINISHED ALUMINUM MATERIAL 1-15/16 INCH UL 886, CSA C22.2 APPROVAL 1-3/4 INCH DIAMETER 3/4 INCH TRADE SIZE APPLICATION CONDUIT JUNCTION BOXES/FITTINGS/DEVIC ES GU MODEL
  • FEMALE TO FEMALE TYPE
  • NATURAL FINISHED ALUMINUM MATERIAL
  • 1-15/16 INCH
  • UL 886, CSA C22.2 APPROVAL
  • 1-3/4 INCH DIAMETER
  • 3/4 INCH TRADE SIZE
  • APPLICATION CONDUIT JUNCTION BOXES/FITTINGS/DEVICES
  • GU MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number GUF-2
Product Name Explosionproof Standard Conduit Union
Size 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.9843 inch (25 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details