GUF-2-EX -- EXPLOSIONPROOF STANDARD CONDUIT UNION
Hubbell Electrical Products
Explosionproof Standard Conduit Union
GUF-2-EX
Description
FEMALE/FEMALE TYPE
NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL
1-15/16 INCH
UL, CSA APPROVAL
1-5/8 INCH DIAMETER
3/4 INCH TRADE SIZE
GU MODEL
-
Hubbell Electrical Products
Datasheet
Description
FEMALE/FEMALE TYPE
NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL
1-15/16 INCH
UL, CSA APPROVAL
1-5/8 INCH DIAMETER
3/4 INCH TRADE SIZE
GU MODEL
Datasheet
Suppliers
Explosionproof Standard Conduit Union
GUF-2-EX
FEMALE/FEMALE TYPE
NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL
1-15/16 INCH
UL, CSA APPROVAL
1-5/8 INCH DIAMETER
3/4 INCH TRADE SIZE
GU MODEL
- FEMALE/FEMALE TYPE
- NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL
- 1-15/16 INCH
- UL, CSA APPROVAL
- 1-5/8 INCH DIAMETER
- 3/4 INCH TRADE SIZE
- GU MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
GUF-2-EX |
|
Product Name
|
Explosionproof Standard Conduit Union |
|
Size
|
0.7500 inch (19.05 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Straight
Size
1.26 inch (32 mm)
Material
Brass
View Details
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details