Hubbell Electrical Products Explosionproof Standard Conduit Union GUF-1

Description
FEMALE/FEMALE TYPE NATURAL COPPER-FREE ALUMINUM MATERIAL 1-7/8 INCH UL 1203/886, CSA C22.2 APPROVAL 1-7/16 INCH DIAMETER 1/2 INCH TRADE SIZE CONSTRUCTIONAL FEATURE EXPLOSIONPROOF COLOR SILVER ENCLOSURE TYPE CLASS I DIV 1 AND 2 GROUP A B C D GU MODEL
Datasheet
Description
FEMALE/FEMALE TYPE NATURAL COPPER-FREE ALUMINUM MATERIAL 1-7/8 INCH UL 1203/886, CSA C22.2 APPROVAL 1-7/16 INCH DIAMETER 1/2 INCH TRADE SIZE CONSTRUCTIONAL FEATURE EXPLOSIONPROOF COLOR SILVER ENCLOSURE TYPE CLASS I DIV 1 AND 2 GROUP A B C D GU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Standard Conduit Union - GUF-1 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Standard Conduit Union
GUF-1
Explosionproof Standard Conduit Union GUF-1
FEMALE/FEMALE TYPE NATURAL COPPER-FREE ALUMINUM MATERIAL 1-7/8 INCH UL 1203/886, CSA C22.2 APPROVAL 1-7/16 INCH DIAMETER 1/2 INCH TRADE SIZE CONSTRUCTIONAL FEATURE EXPLOSIONPROOF COLOR SILVER ENCLOSURE TYPE CLASS I DIV 1 AND 2 GROUP A B C D GU MODEL
  • FEMALE/FEMALE TYPE
  • NATURAL COPPER-FREE ALUMINUM MATERIAL
  • 1-7/8 INCH
  • UL 1203/886, CSA C22.2 APPROVAL
  • 1-7/16 INCH DIAMETER
  • 1/2 INCH TRADE SIZE
  • CONSTRUCTIONAL FEATURE EXPLOSIONPROOF
  • COLOR SILVER
  • ENCLOSURE TYPE CLASS I DIV 1 AND 2 GROUP A B C D
  • GU MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number GUF-1
Product Name Explosionproof Standard Conduit Union
Size 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.7874 inch (20 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details