Hubbell Electrical Products Explosionproof Standard Conduit Union GUF-0

Description
FEMALE TO FEMALE TYPE NATURAL FINISHED ALUMINUM MATERIAL 3-9/16 INCH UL 886, CSA C22.2 APPROVAL 6-1/4 INCH DIAMETER 4 INCH TRADE SIZE APPLICATION CONDUIT JUNCTION BOXES/FITTINGS/DEVIC ES GU MODEL
Datasheet
Description
FEMALE TO FEMALE TYPE NATURAL FINISHED ALUMINUM MATERIAL 3-9/16 INCH UL 886, CSA C22.2 APPROVAL 6-1/4 INCH DIAMETER 4 INCH TRADE SIZE APPLICATION CONDUIT JUNCTION BOXES/FITTINGS/DEVIC ES GU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Standard Conduit Union - GUF-0 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Standard Conduit Union
GUF-0
Explosionproof Standard Conduit Union GUF-0
FEMALE TO FEMALE TYPE NATURAL FINISHED ALUMINUM MATERIAL 3-9/16 INCH UL 886, CSA C22.2 APPROVAL 6-1/4 INCH DIAMETER 4 INCH TRADE SIZE APPLICATION CONDUIT JUNCTION BOXES/FITTINGS/DEVIC ES GU MODEL
  • FEMALE TO FEMALE TYPE
  • NATURAL FINISHED ALUMINUM MATERIAL
  • 3-9/16 INCH
  • UL 886, CSA C22.2 APPROVAL
  • 6-1/4 INCH DIAMETER
  • 4 INCH TRADE SIZE
  • APPLICATION CONDUIT JUNCTION BOXES/FITTINGS/DEVICES
  • GU MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number GUF-0
Product Name Explosionproof Standard Conduit Union
Size 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Conduit Fittings - 623934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.5118 inch (13 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details