Hubbell Electrical Products Explosionproof Conduit Outlet Box GRSSA-1

Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL SQUARE SHAPE 1/2 INCH HUB SIZE 13 HUB(S) UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE BLANK COVER TYPE 20 CU INCH CAPACITY 5 PLUG(S) (4) SIDE, (2) TOP, (2) DOWN, (5) BACK HUB LOCATION INTERNAL HUB TYPE 3-1/8 INCH COVER OPENING DIAMETER INCLUDES GROUNDING SCREW GRSS MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL SQUARE SHAPE 1/2 INCH HUB SIZE 13 HUB(S) UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE BLANK COVER TYPE 20 CU INCH CAPACITY 5 PLUG(S) (4) SIDE, (2) TOP, (2) DOWN, (5) BACK HUB LOCATION INTERNAL HUB TYPE 3-1/8 INCH COVER OPENING DIAMETER INCLUDES GROUNDING SCREW GRSS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - GRSSA-1 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Outlet Box
GRSSA-1
Explosionproof Conduit Outlet Box GRSSA-1
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL SQUARE SHAPE 1/2 INCH HUB SIZE 13 HUB(S) UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE BLANK COVER TYPE 20 CU INCH CAPACITY 5 PLUG(S) (4) SIDE, (2) TOP, (2) DOWN, (5) BACK HUB LOCATION INTERNAL HUB TYPE 3-1/8 INCH COVER OPENING DIAMETER INCLUDES GROUNDING SCREW GRSS MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • SQUARE SHAPE
  • 1/2 INCH HUB SIZE
  • 13 HUB(S)
  • UL, CSA APPROVAL
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • BLANK COVER TYPE
  • 20 CU INCH CAPACITY
  • 5 PLUG(S)
  • (4) SIDE, (2) TOP, (2) DOWN, (5) BACK HUB LOCATION
  • INTERNAL HUB TYPE
  • 3-1/8 INCH COVER OPENING DIAMETER
  • INCLUDES GROUNDING SCREW
  • GRSS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number GRSSA-1
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725971 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.97 inch (50 mm)
Material Brass
View Details
Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details