Hubbell Electrical Products Explosionproof Conduit Body GRSS-3M

Description
DURALOY IRON MATERIAL 3-1/2 INCH L X 2-3/8 INCH W X 3-1/2 INCH H SIZE ELECTROZINC, CHROMATE SEALANT AND ELECTROSTATICALLY APPLIED POWDER COATED FINISH 1 INCH HUB SIZE 7 HUB(S) UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 29 CU INCH CAPACITY EXPLOSIONPROOF INCLUDES BLANK COVER, (4) CLOSE-UP PLUG GRSS MODEL
Datasheet
Description
DURALOY IRON MATERIAL 3-1/2 INCH L X 2-3/8 INCH W X 3-1/2 INCH H SIZE ELECTROZINC, CHROMATE SEALANT AND ELECTROSTATICALLY APPLIED POWDER COATED FINISH 1 INCH HUB SIZE 7 HUB(S) UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 29 CU INCH CAPACITY EXPLOSIONPROOF INCLUDES BLANK COVER, (4) CLOSE-UP PLUG GRSS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Body - GRSS-3M - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Body
GRSS-3M
Explosionproof Conduit Body GRSS-3M
DURALOY IRON MATERIAL 3-1/2 INCH L X 2-3/8 INCH W X 3-1/2 INCH H SIZE ELECTROZINC, CHROMATE SEALANT AND ELECTROSTATICALLY APPLIED POWDER COATED FINISH 1 INCH HUB SIZE 7 HUB(S) UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 29 CU INCH CAPACITY EXPLOSIONPROOF INCLUDES BLANK COVER, (4) CLOSE-UP PLUG GRSS MODEL
  • DURALOY IRON MATERIAL
  • 3-1/2 INCH L X 2-3/8 INCH W X 3-1/2 INCH H SIZE
  • ELECTROZINC, CHROMATE SEALANT AND ELECTROSTATICALLY APPLIED POWDER COATED FINISH
  • 1 INCH HUB SIZE
  • 7 HUB(S)
  • UL, CSA APPROVAL
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 29 CU INCH CAPACITY
  • EXPLOSIONPROOF
  • INCLUDES BLANK COVER, (4) CLOSE-UP PLUG
  • GRSS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number GRSS-3M
Product Name Explosionproof Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.9843 inch (25 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details