Hubbell Electrical Products Explosionproof Conduit Outlet Box GRSS-2M

Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL ROUND SHAPE 3/4 INCH HUB SIZE 7 HUB(S) UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE BLANK, EXTERNALLY THREADED COVER TYPE 29 CU INCH CAPACITY 4 PLUG(S) (2) SIDE, (2) TOP, (2) DOWN, (1) BACK HUB LOCATION INTERNAL HUB TYPE 3-1/8 INCH COVER OPENING DIAMETER INCLUDES GROUNDING SCREW GRSS MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL ROUND SHAPE 3/4 INCH HUB SIZE 7 HUB(S) UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE BLANK, EXTERNALLY THREADED COVER TYPE 29 CU INCH CAPACITY 4 PLUG(S) (2) SIDE, (2) TOP, (2) DOWN, (1) BACK HUB LOCATION INTERNAL HUB TYPE 3-1/8 INCH COVER OPENING DIAMETER INCLUDES GROUNDING SCREW GRSS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - GRSS-2M - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Outlet Box
GRSS-2M
Explosionproof Conduit Outlet Box GRSS-2M
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL ROUND SHAPE 3/4 INCH HUB SIZE 7 HUB(S) UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE BLANK, EXTERNALLY THREADED COVER TYPE 29 CU INCH CAPACITY 4 PLUG(S) (2) SIDE, (2) TOP, (2) DOWN, (1) BACK HUB LOCATION INTERNAL HUB TYPE 3-1/8 INCH COVER OPENING DIAMETER INCLUDES GROUNDING SCREW GRSS MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • ROUND SHAPE
  • 3/4 INCH HUB SIZE
  • 7 HUB(S)
  • UL, CSA APPROVAL
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • BLANK, EXTERNALLY THREADED COVER TYPE
  • 29 CU INCH CAPACITY
  • 4 PLUG(S)
  • (2) SIDE, (2) TOP, (2) DOWN, (1) BACK HUB LOCATION
  • INTERNAL HUB TYPE
  • 3-1/8 INCH COVER OPENING DIAMETER
  • INCLUDES GROUNDING SCREW
  • GRSS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number GRSS-2M
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 623912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.6299 inch (16 mm)
Material Brass
View Details