Hubbell Electrical Products Explosionproof Conduit Outlet Box GRSA

Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL SQUARE SHAPE 3/4 INCH HUB SIZE 8 HUB(S) UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE BLANK, INTERNALLY THREADED COVER TYPE 26.5 CU INCH CAPACITY 5 PLUG(S) FEED THROUGH, (3) SIDE, (2) TOP, (2) DOWN, (1) BACK HUB LOCATION EXTERNAL HUB TYPE INCLUDES BLANK COVER GR MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL SQUARE SHAPE 3/4 INCH HUB SIZE 8 HUB(S) UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE BLANK, INTERNALLY THREADED COVER TYPE 26.5 CU INCH CAPACITY 5 PLUG(S) FEED THROUGH, (3) SIDE, (2) TOP, (2) DOWN, (1) BACK HUB LOCATION EXTERNAL HUB TYPE INCLUDES BLANK COVER GR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - GRSA - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Outlet Box
GRSA
Explosionproof Conduit Outlet Box GRSA
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL SQUARE SHAPE 3/4 INCH HUB SIZE 8 HUB(S) UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE BLANK, INTERNALLY THREADED COVER TYPE 26.5 CU INCH CAPACITY 5 PLUG(S) FEED THROUGH, (3) SIDE, (2) TOP, (2) DOWN, (1) BACK HUB LOCATION EXTERNAL HUB TYPE INCLUDES BLANK COVER GR MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • SQUARE SHAPE
  • 3/4 INCH HUB SIZE
  • 8 HUB(S)
  • UL, CSA APPROVAL
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • BLANK, INTERNALLY THREADED COVER TYPE
  • 26.5 CU INCH CAPACITY
  • 5 PLUG(S)
  • FEED THROUGH, (3) SIDE, (2) TOP, (2) DOWN, (1) BACK HUB LOCATION
  • EXTERNAL HUB TYPE
  • INCLUDES BLANK COVER
  • GR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number GRSA
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 228895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Through box
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details