Hubbell Electrical Products Explosionproof Non Illuminated Selector Switch GOL76

Description
KNOB TYPE 2NO CONTACT CONFIGURATION MOMENTARY/MAINTAINED /MOMENTARY OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL 600 VAC 10 AMPERE, 250 VDC 2.5 AMPERE CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II ZONE 1 AND 2 GROUP IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G ENCLOSURE 3 POSITION(S) LEFT-CENTER-RIGHT THROW KILLARK. BRAND BARREL TYPE EXTENDED G MODEL
Datasheet
Description
KNOB TYPE 2NO CONTACT CONFIGURATION MOMENTARY/MAINTAINED /MOMENTARY OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL 600 VAC 10 AMPERE, 250 VDC 2.5 AMPERE CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II ZONE 1 AND 2 GROUP IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G ENCLOSURE 3 POSITION(S) LEFT-CENTER-RIGHT THROW KILLARK. BRAND BARREL TYPE EXTENDED G MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Non Illuminated Selector Switch - GOL76 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Non Illuminated Selector Switch
GOL76
Explosionproof Non Illuminated Selector Switch GOL76
KNOB TYPE 2NO CONTACT CONFIGURATION MOMENTARY/MAINTAINED /MOMENTARY OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL 600 VAC 10 AMPERE, 250 VDC 2.5 AMPERE CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II ZONE 1 AND 2 GROUP IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G ENCLOSURE 3 POSITION(S) LEFT-CENTER-RIGHT THROW KILLARK. BRAND BARREL TYPE EXTENDED G MODEL
  • KNOB TYPE
  • 2NO CONTACT CONFIGURATION
  • MOMENTARY/MAINTAINED/MOMENTARY OPERATION TYPE
  • ALUMINUM ENCLOSURE MATERIAL
  • 600 VAC 10 AMPERE, 250 VDC 2.5 AMPERE CONTACT RATING
  • UL, CSA APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II ZONE 1 AND 2 GROUP IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE
  • 3 POSITION(S)
  • LEFT-CENTER-RIGHT THROW
  • KILLARK. BRAND
  • BARREL TYPE EXTENDED
  • G MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Rotary Switches
Product Number GOL76
Product Name Explosionproof Non Illuminated Selector Switch
Actuator Type Knobbed Shaft
Unlock Full Specs
to access all available technical data

Similar Products

S860 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
Switch, Rotary, 2A, 115V; No. Of Switch Positions Alcoswitch Te Connectivity - 50F2430 - Newark, An Avnet Company
Specs
Current Rating 2.0 amps
AC Voltage Rating 115 volts
Angle of Throw 15 degrees
View Details
Rotary Switches - 1760913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Angle of Throw 80 degrees
Positions per Pole 3
Dimensions 15.15 x 13.45 x 4.75mm
View Details