Hubbell Electrical Products Explosionproof Non Illuminated Selector Switch GOL53C

Description
STANDARD KNOB TYPE MAINTAINED/MAINTAINE D/MAINTAINED OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL 600 VAC CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIB, IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS ILL, NEMA 3/4/4X/7BCD/9EFG ENCLOSURE 3 POSITION(S) BARREL TYPE EXTENDED
Datasheet
Description
STANDARD KNOB TYPE MAINTAINED/MAINTAINE D/MAINTAINED OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL 600 VAC CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIB, IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS ILL, NEMA 3/4/4X/7BCD/9EFG ENCLOSURE 3 POSITION(S) BARREL TYPE EXTENDED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Non Illuminated Selector Switch - GOL53C - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Non Illuminated Selector Switch
GOL53C
Explosionproof Non Illuminated Selector Switch GOL53C
STANDARD KNOB TYPE MAINTAINED/MAINTAINE D/MAINTAINED OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL 600 VAC CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIB, IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS ILL, NEMA 3/4/4X/7BCD/9EFG ENCLOSURE 3 POSITION(S) BARREL TYPE EXTENDED
  • STANDARD KNOB TYPE
  • MAINTAINED/MAINTAINED/MAINTAINED OPERATION TYPE
  • ALUMINUM ENCLOSURE MATERIAL
  • 600 VAC CONTACT RATING
  • UL, CSA APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIB, IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS ILL, NEMA 3/4/4X/7BCD/9EFG ENCLOSURE
  • 3 POSITION(S)
  • BARREL TYPE EXTENDED
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Rotary Switches
Product Number GOL53C
Product Name Explosionproof Non Illuminated Selector Switch
Actuator Type Knobbed Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switch Heads - 2383915 - RS Components, Ltd.
Specs
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details
 - 194L-C32-8271 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details