Hubbell Electrical Products Explosionproof Non Illuminated Selector Switch GOL52A

Description
KNOB, EXTENDED TYPE 3/4 INCH-14 TPI NPSM SIZE MAINTAINED OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL 600 VAC CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G ENCLOSURE 2 POSITION(S) LEFT-RIGHT THROW KILLARK[R] BRAND G MODEL
Datasheet
Description
KNOB, EXTENDED TYPE 3/4 INCH-14 TPI NPSM SIZE MAINTAINED OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL 600 VAC CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G ENCLOSURE 2 POSITION(S) LEFT-RIGHT THROW KILLARK[R] BRAND G MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Non Illuminated Selector Switch - GOL52A - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Non Illuminated Selector Switch
GOL52A
Explosionproof Non Illuminated Selector Switch GOL52A
KNOB, EXTENDED TYPE 3/4 INCH-14 TPI NPSM SIZE MAINTAINED OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL 600 VAC CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G ENCLOSURE 2 POSITION(S) LEFT-RIGHT THROW KILLARK[R] BRAND G MODEL
  • KNOB, EXTENDED TYPE
  • 3/4 INCH-14 TPI NPSM SIZE
  • MAINTAINED OPERATION TYPE
  • ALUMINUM ENCLOSURE MATERIAL
  • 600 VAC CONTACT RATING
  • UL, CSA APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE
  • 2 POSITION(S)
  • LEFT-RIGHT THROW
  • KILLARK[R] BRAND
  • G MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Rotary Switches
Product Number GOL52A
Product Name Explosionproof Non Illuminated Selector Switch
Actuator Type Knobbed Shaft
Unlock Full Specs
to access all available technical data

Similar Products

S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
Selector Switches - 450-35-514-231-GE-900-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Selector Switches - 2657653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Angle of Throw 90 degrees
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details
Specs
Actuator Type Keylock
View Details