Hubbell Electrical Products Explosionproof Non Illuminated Selector Switch GOL39R632D

Description
KEY TYPE 2NO CONTACT CONFIGURATION MOMENTARY/MOMENTARY/ MOMENTARY OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL 600 VAC CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIB, IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS ILL, NEMA 3/4/4X/7BCD/9EFG ENCLOSURE 3 POSITION(S) LEFT-CENTER-RIGHT THROW BARREL TYPE EXTENDED
Datasheet
Description
KEY TYPE 2NO CONTACT CONFIGURATION MOMENTARY/MOMENTARY/ MOMENTARY OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL 600 VAC CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIB, IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS ILL, NEMA 3/4/4X/7BCD/9EFG ENCLOSURE 3 POSITION(S) LEFT-CENTER-RIGHT THROW BARREL TYPE EXTENDED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Non Illuminated Selector Switch - GOL39R632D - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Non Illuminated Selector Switch
GOL39R632D
Explosionproof Non Illuminated Selector Switch GOL39R632D
KEY TYPE 2NO CONTACT CONFIGURATION MOMENTARY/MOMENTARY/ MOMENTARY OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL 600 VAC CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIB, IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS ILL, NEMA 3/4/4X/7BCD/9EFG ENCLOSURE 3 POSITION(S) LEFT-CENTER-RIGHT THROW BARREL TYPE EXTENDED
  • KEY TYPE
  • 2NO CONTACT CONFIGURATION
  • MOMENTARY/MOMENTARY/MOMENTARY OPERATION TYPE
  • ALUMINUM ENCLOSURE MATERIAL
  • 600 VAC CONTACT RATING
  • UL, CSA APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIB, IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS ILL, NEMA 3/4/4X/7BCD/9EFG ENCLOSURE
  • 3 POSITION(S)
  • LEFT-CENTER-RIGHT THROW
  • BARREL TYPE EXTENDED
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Rotary Switches
Product Number GOL39R632D
Product Name Explosionproof Non Illuminated Selector Switch
Actuator Type Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Coding Switch - SC17 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Terminal Type PC Pins
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Key Switches - 3254862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 4
View Details
Trapped Key Interlock - 440T-MRKSE10IA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details