Hubbell Electrical Products Explosionproof Non Illuminated Selector Switch GOL36L022D

Description
KEY, EXTENDED TYPE 3/4 INCH-14 TPI NPSM SIZE ALUMINUM ENCLOSURE MATERIAL 600 VAC CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G ENCLOSURE 2 POSITION(S) LEFT-RIGHT THROW KILLARK[R] BRAND G MODEL
Datasheet
Description
KEY, EXTENDED TYPE 3/4 INCH-14 TPI NPSM SIZE ALUMINUM ENCLOSURE MATERIAL 600 VAC CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G ENCLOSURE 2 POSITION(S) LEFT-RIGHT THROW KILLARK[R] BRAND G MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Non Illuminated Selector Switch - GOL36L022D - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Non Illuminated Selector Switch
GOL36L022D
Explosionproof Non Illuminated Selector Switch GOL36L022D
KEY, EXTENDED TYPE 3/4 INCH-14 TPI NPSM SIZE ALUMINUM ENCLOSURE MATERIAL 600 VAC CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G ENCLOSURE 2 POSITION(S) LEFT-RIGHT THROW KILLARK[R] BRAND G MODEL
  • KEY, EXTENDED TYPE
  • 3/4 INCH-14 TPI NPSM SIZE
  • ALUMINUM ENCLOSURE MATERIAL
  • 600 VAC CONTACT RATING
  • UL, CSA APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE
  • 2 POSITION(S)
  • LEFT-RIGHT THROW
  • KILLARK[R] BRAND
  • G MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Rotary Switches
Product Number GOL36L022D
Product Name Explosionproof Non Illuminated Selector Switch
Actuator Type Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Voltage selector switch, 3 stages, step switch, panel mounting - SWM1 (Frontpl) - SCHURTER Inc
Specs
Initial Contact Resistance 10 milliohms
Terminal Type Solder Terminals
Features Has CE Certification; Has CSA Certification; Is UL listed
View Details
ComEx flex Switch Module - comexflex-switch-module - BARTEC
Specs
Current Rating 16.0 amps
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Selector Switches - 450-35-524-230-R-903-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers