Hubbell Electrical Products Explosionproof Non Illuminated Selector Switch GO7-6G N34

Description
KNOB TYPE 2NO CONTACT CONFIGURATION MOMENTARY/MAINTAINED /MOMENTARY OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL 600 VAC 10 AMPERE, 250 VDC 2.5 AMPERE CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II ZONE 1 AND 2 GROUP IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G ENCLOSURE 3 POSITION(S) LEFT-CENTER-RIGHT THROW KILLARK[R] BRAND BARREL TYPE LONG G MODEL
Datasheet
Description
KNOB TYPE 2NO CONTACT CONFIGURATION MOMENTARY/MAINTAINED /MOMENTARY OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL 600 VAC 10 AMPERE, 250 VDC 2.5 AMPERE CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II ZONE 1 AND 2 GROUP IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G ENCLOSURE 3 POSITION(S) LEFT-CENTER-RIGHT THROW KILLARK[R] BRAND BARREL TYPE LONG G MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Non Illuminated Selector Switch - GO7-6G N34 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Non Illuminated Selector Switch
GO7-6G N34
Explosionproof Non Illuminated Selector Switch GO7-6G N34
KNOB TYPE 2NO CONTACT CONFIGURATION MOMENTARY/MAINTAINED /MOMENTARY OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL 600 VAC 10 AMPERE, 250 VDC 2.5 AMPERE CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II ZONE 1 AND 2 GROUP IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G ENCLOSURE 3 POSITION(S) LEFT-CENTER-RIGHT THROW KILLARK[R] BRAND BARREL TYPE LONG G MODEL
  • KNOB TYPE
  • 2NO CONTACT CONFIGURATION
  • MOMENTARY/MAINTAINED/MOMENTARY OPERATION TYPE
  • ALUMINUM ENCLOSURE MATERIAL
  • 600 VAC 10 AMPERE, 250 VDC 2.5 AMPERE CONTACT RATING
  • UL, CSA APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II ZONE 1 AND 2 GROUP IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE
  • 3 POSITION(S)
  • LEFT-CENTER-RIGHT THROW
  • KILLARK[R] BRAND
  • BARREL TYPE LONG
  • G MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Rotary Switches
Product Number GO7-6G N34
Product Name Explosionproof Non Illuminated Selector Switch
Actuator Type Knobbed Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - FL/FS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switch Heads - 1881152 - RS Components, Ltd.
Specs
Angle of Throw 45 degrees
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details
12A 194L Load Switch - 194L-E12-2255 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details