Hubbell Electrical Products Explosionproof Non Illuminated Selector Switch GO34-6G

Description
KNOB TYPE 2NO CONTACT CONFIGURATION MAINTAINED/MAINTAINE D/MOMENTARY OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL 600 VAC 10 AMPERE, 250 VDC 2.5 AMPERE CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II ZONE 1 AND 2 GROUP IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE 3 POSITION(S) LEFT-CENTER-RIGHT THROW KILLARK[R] BRAND BARREL TYPE SHORT G MODEL
Datasheet
Description
KNOB TYPE 2NO CONTACT CONFIGURATION MAINTAINED/MAINTAINE D/MOMENTARY OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL 600 VAC 10 AMPERE, 250 VDC 2.5 AMPERE CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II ZONE 1 AND 2 GROUP IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE 3 POSITION(S) LEFT-CENTER-RIGHT THROW KILLARK[R] BRAND BARREL TYPE SHORT G MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Non Illuminated Selector Switch - GO34-6G - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Non Illuminated Selector Switch
GO34-6G
Explosionproof Non Illuminated Selector Switch GO34-6G
KNOB TYPE 2NO CONTACT CONFIGURATION MAINTAINED/MAINTAINE D/MOMENTARY OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL 600 VAC 10 AMPERE, 250 VDC 2.5 AMPERE CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II ZONE 1 AND 2 GROUP IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE 3 POSITION(S) LEFT-CENTER-RIGHT THROW KILLARK[R] BRAND BARREL TYPE SHORT G MODEL
  • KNOB TYPE
  • 2NO CONTACT CONFIGURATION
  • MAINTAINED/MAINTAINED/MOMENTARY OPERATION TYPE
  • ALUMINUM ENCLOSURE MATERIAL
  • 600 VAC 10 AMPERE, 250 VDC 2.5 AMPERE CONTACT RATING
  • UL, CSA APPROVAL
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II ZONE 1 AND 2 GROUP IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE
  • 3 POSITION(S)
  • LEFT-CENTER-RIGHT THROW
  • KILLARK[R] BRAND
  • BARREL TYPE SHORT
  • G MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Rotary Switches
Product Number GO34-6G
Product Name Explosionproof Non Illuminated Selector Switch
Actuator Type Knobbed Shaft
Unlock Full Specs
to access all available technical data

Similar Products

S860 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
Rotary Switches - MRJ11204-ND - DigiKey
Specs
Actuator Type Knobbed Shaft
Angle of Throw 30 degrees
Number of Decks 1
View Details
3 suppliers
Rotary Switches - 2242255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 3
View Details
Specs
Actuator Type Keylock
View Details