Hubbell Electrical Products Explosionproof Non Illuminated Selector Switch GO28-2A3F22D

Description
KEY TYPE 1NO-1NC UNIVERSAL CONTACT CONFIGURATION MAINTAINED/MAINTAINE D OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL 600 VAC CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIB, IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS ILL, NEMA 3/4/4X/7BCD/9EFG ENCLOSURE 2 POSITION(S) LEFT-RIGHT THROW BARREL TYPE SHORT
Datasheet
Description
KEY TYPE 1NO-1NC UNIVERSAL CONTACT CONFIGURATION MAINTAINED/MAINTAINE D OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL 600 VAC CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIB, IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS ILL, NEMA 3/4/4X/7BCD/9EFG ENCLOSURE 2 POSITION(S) LEFT-RIGHT THROW BARREL TYPE SHORT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Non Illuminated Selector Switch - GO28-2A3F22D - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Non Illuminated Selector Switch
GO28-2A3F22D
Explosionproof Non Illuminated Selector Switch GO28-2A3F22D
KEY TYPE 1NO-1NC UNIVERSAL CONTACT CONFIGURATION MAINTAINED/MAINTAINE D OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL 600 VAC CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIB, IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS ILL, NEMA 3/4/4X/7BCD/9EFG ENCLOSURE 2 POSITION(S) LEFT-RIGHT THROW BARREL TYPE SHORT
  • KEY TYPE
  • 1NO-1NC UNIVERSAL CONTACT CONFIGURATION
  • MAINTAINED/MAINTAINED OPERATION TYPE
  • ALUMINUM ENCLOSURE MATERIAL
  • 600 VAC CONTACT RATING
  • UL, CSA APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIB, IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS ILL, NEMA 3/4/4X/7BCD/9EFG ENCLOSURE
  • 2 POSITION(S)
  • LEFT-RIGHT THROW
  • BARREL TYPE SHORT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Rotary Switches
Product Number GO28-2A3F22D
Product Name Explosionproof Non Illuminated Selector Switch
Actuator Type Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 486-3901-ND - DigiKey
Specs
Current Rating 6.3 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
EFSC rotary switch - rotary switches and selectors - BARTEC
Specs
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
Selector Switches - 450-35-524-170-R-A2-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers