Hubbell Electrical Products Explosionproof Non Illuminated Selector Switch GO28-2A3F20D

Description
KEY TYPE 2NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL 10 AMPERE AT 600 VAC, 2.5 AMPERE AT 250 VDC CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE 2 POSITION(S) LEFT-RIGHT THROW HUBBELL[R] BRAND G MODEL
Datasheet
Description
KEY TYPE 2NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL 10 AMPERE AT 600 VAC, 2.5 AMPERE AT 250 VDC CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE 2 POSITION(S) LEFT-RIGHT THROW HUBBELL[R] BRAND G MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Non Illuminated Selector Switch - GO28-2A3F20D - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Non Illuminated Selector Switch
GO28-2A3F20D
Explosionproof Non Illuminated Selector Switch GO28-2A3F20D
KEY TYPE 2NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL 10 AMPERE AT 600 VAC, 2.5 AMPERE AT 250 VDC CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE 2 POSITION(S) LEFT-RIGHT THROW HUBBELL[R] BRAND G MODEL
  • KEY TYPE
  • 2NC CONTACT CONFIGURATION
  • MAINTAINED OPERATION TYPE
  • ALUMINUM ENCLOSURE MATERIAL
  • 10 AMPERE AT 600 VAC, 2.5 AMPERE AT 250 VDC CONTACT RATING
  • UL, CSA APPROVAL
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE
  • 2 POSITION(S)
  • LEFT-RIGHT THROW
  • HUBBELL[R] BRAND
  • G MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Rotary Switches
Product Number GO28-2A3F20D
Product Name Explosionproof Non Illuminated Selector Switch
Actuator Type Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Coding Switch - CBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switch Heads - 1881166 - RS Components, Ltd.
Specs
Angle of Throw 30 degrees
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details
Trapped Key Interlock - 440T-MRKSE11DF - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details